Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MCP1791T-3302E/ET MCP1791T-3302E/ET

Description
Manufacturer: Microchip Technology Win Source Part Number: 1220951-MCP1791T-330 2E/ET Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Output Current: 70mA Family Name: MCP1791 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 130μA ~ 210μA PSRR: 90dB ~ 80dB (100Hz ~ 1kHz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.microchip.com Manufacturer Package: 5-DDPAK Voltage Input MAX: 30V Voltage Dropout (Maximum): 1.3V @ 70mA Alternative Parts (Cross-Reference): NCP5666DS33R4G; RT9172F-32CM5; LT1129CQ-3.3#TR; Introduction Date: March 20, 2008 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1220951-MCP1791T-330 2E/ET Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Output Current: 70mA Family Name: MCP1791 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 130μA ~ 210μA PSRR: 90dB ~ 80dB (100Hz ~ 1kHz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.microchip.com Manufacturer Package: 5-DDPAK Voltage Input MAX: 30V Voltage Dropout (Maximum): 1.3V @ 70mA Alternative Parts (Cross-Reference): NCP5666DS33R4G; RT9172F-32CM5; LT1129CQ-3.3#TR; Introduction Date: March 20, 2008 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MCP1791T-3302E/ET - 1220951-MCP1791T-3302E/ET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1791T-3302E/ET
1220951-MCP1791T-3302E/ET
PMIC - PMIC - Voltage Regulators - Linear - MCP1791T-3302E/ET 1220951-MCP1791T-3302E/ET
Manufacturer: Microchip Technology Win Source Part Number: 1220951-MCP1791T-330 2E/ET Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Output Current: 70mA Family Name: MCP1791 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 130μA ~ 210μA PSRR: 90dB ~ 80dB (100Hz ~ 1kHz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.microchip.com Manufacturer Package: 5-DDPAK Voltage Input MAX: 30V Voltage Dropout (Maximum): 1.3V @ 70mA Alternative Parts (Cross-Reference): NCP5666DS33R4G; RT9172F-32CM5; LT1129CQ-3.3#TR; Introduction Date: March 20, 2008 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1220951-MCP1791T-3302E/ET
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 70mA
Family Name: MCP1791
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 130μA ~ 210μA
PSRR: 90dB ~ 80dB (100Hz ~ 1kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 5-DDPAK
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 1.3V @ 70mA
Alternative Parts (Cross-Reference): NCP5666DS33R4G; RT9172F-32CM5; LT1129CQ-3.3#TR;
Introduction Date: March 20, 2008
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 70MA Voltage Regulator IC
776-MCP1791T-3302E/ET
3.3V 70MA Voltage Regulator IC 776-MCP1791T-3302E/ET
IC REG LINEAR 3.3V 70MA 5DDPAK Product overview: MCP1791T-3302E/ET from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 70MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 70MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1791T-3302E/E T can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 70MA 5DDPAK Product overview: MCP1791T-3302E/ET from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 70MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 70MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1791T-3302E/ET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1791T-3302E/ET
LDO Voltage Regulators MCP1791T-3302E/ET
LDO Voltage Regulators HI VLTG LDO 50 mA

LDO Voltage Regulators HI VLTG LDO 50 mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1791T-3302E/ET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1791T-3302E/ET
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1791T-3302E/ET
IC REG LINEAR 3.3V 70MA 5DDPAK

IC REG LINEAR 3.3V 70MA 5DDPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - MCP1791T-3302E/ET - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1791T-3302E/ET
PMIC - Voltage Regulators - Linear MCP1791T-3302E/ET
IC REG LINEAR 3.3V 70MA 5DDPAK

IC REG LINEAR 3.3V 70MA 5DDPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1220951-MCP1791T-3302E/ET 776-MCP1791T-3302E/ET MCP1791T-3302E/ET MCP1791T-3302E/ET MCP1791T-3302E/ET
Product Name PMIC - PMIC - Voltage Regulators - Linear - MCP1791T-3302E/ET 3.3V 70MA Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Other; Tape & Reel (TR)
Special Features Enable, Power Good Enable, Power Good
Output Voltage 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data