Manufacturer: Microchip Technology
Win Source Part Number: 803361-MCP1825T-3002
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3V
Supplier Device Package: SOT-223-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6V
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: SOT-223-6
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.35V at 500mA
Current - Quiescent (Iq): 220μA
Part Number Series: MCP1825
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5
IC REG LINEAR 3V 500MA SOT223-5 Product overview: MCP1825T-3002E/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825T-3002E/D
LDO Voltage Regulators 500 mA CMOS LDO Vout 3.0V ETR
IC REG LINEAR 3V 500MA SOT223-5
IC REG LINEAR 3V 500MA SOT223-5
IC REG LINEAR 3V 500MA SOT223-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 803361-MCP1825T-3002E/DC | MCP1825T-3002E/DCDKR-ND | 776-MCP1825T-3002E/DC | MCP1825T-3002E/DC | MCP1825T-3002E/DC | MCP1825T-3002E/DC | MCP1825T-3002E/DC |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1825T-3002E/DC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 500MA Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-223-6 | Other; SOT-223-6 | Other; Tape & Reel (TR) | Other; SOT-223-6 | |||
| Special Features | Enable, Power Good | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good |