Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1824T-3302E/OT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1824T-3302E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1824T-3302E/OTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1824T-3302E/OTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1824T-3302E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1824T-3302E/OTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1824T-3302E/OTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1824T-3302E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1824T-3302E/OTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1824T-3302E/OTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - 8895635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8895635
Voltage Regulators 8895635
LDO Regulator 300mA 3.3V SHDN SOT23-5

LDO Regulator 300mA 3.3V SHDN SOT23-5

Supplier's Site
Voltage Regulators - 2043896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2043896
Voltage Regulators 2043896
LDO Regulator 300mA 3.3V SHDN SOT23-5

LDO Regulator 300mA 3.3V SHDN SOT23-5

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MCP1824T-3302E/OT - 1074925-MCP1824T-3302E/OT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1824T-3302E/OT
1074925-MCP1824T-3302E/OT
PMIC - PMIC - Voltage Regulators - Linear - MCP1824T-3302E/OT 1074925-MCP1824T-3302E/OT
Manufacturer: Microchip Technology Win Source Part Number: 1074925-MCP1824T-330 2E/OT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.32V @ 300mA Operating Supply Current: 220μA PSRR: 55dB (100Hz) Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1074925-MCP1824T-3302E/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.32V @ 300mA
Operating Supply Current: 220μA
PSRR: 55dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3.3V 300MA SOT23 Voltage Regulator IC
776-MCP1824T-3302E/OT
3.3V 300MA SOT23 Voltage Regulator IC 776-MCP1824T-3302E/OT
IC REG LINEAR 3.3V 300MA SOT23-5 Product overview: MCP1824T-3302E/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1824T-3302E/O T can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 300MA SOT23-5 Product overview: MCP1824T-3302E/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1824T-3302E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - MCP1824T-3302E/OT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
MCP1824T-3302E/OT
Power Supply Chip >> Linear Voltage Regulators (LDO) MCP1824T-3302E/OT
300mA 55dB@(100Hz) Fixed 3.3V Positive electrode 6V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

300mA 55dB@(100Hz) Fixed 3.3V Positive electrode 6V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1824T-3302E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1824T-3302E/OT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1824T-3302E/OT
IC REG LINEAR 3.3V 300MA SOT23-5

IC REG LINEAR 3.3V 300MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1824T-3302E/OT
LDO Voltage Regulators MCP1824T-3302E/OT
LDO Voltage Regulators 300 mA CMOS LDO Vout 3.3V ETR

LDO Voltage Regulators 300 mA CMOS LDO Vout 3.3V ETR

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1824T-3302E/OT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1824T-3302E/OT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1824T-3302E/OT
IC REG LINEAR 3.3V 300MA SOT23-5

IC REG LINEAR 3.3V 300MA SOT23-5

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1824T-3302E/OT
PMIC - Voltage Regulators - Linear MCP1824T-3302E/OT
IC REG LINEAR 3.3V 300MA SOT23-5

IC REG LINEAR 3.3V 300MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MCP1824T-3302E/OTDKR-ND 8895635 2043896 1074925-MCP1824T-3302E/OT 776-MCP1824T-3302E/OT MCP1824T-3302E/OT MCP1824T-3302E/OT MCP1824T-3302E/OT MCP1824T-3302E/OT MCP1824T-3302E/OT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - MCP1824T-3302E/OT 3.3V 300MA SOT23 Voltage Regulator IC Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; Sot-23 SOT23; Other; SOT-23 SOT23; Other; SOT-23-5 Other; Tape & Reel (TR) SOT23 SOT23 SOT23; Other; SC-74A, SOT-753
Special Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Enable, Power Good Enable, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5932KESSR-J - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2413469 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
View Details
5.5V SSOP Power Management IC - 738-AMC6821SDBQ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3301AR-3 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details