Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-5
LDO Voltage Regulators 500 mA CMOS LDO Vout 3.0V ETR
IC REG LINEAR 3V 500MA TO220-5
IC REG LINEAR 3V 500MA TO220-5
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1825-3002E/AT-ND | MCP1825-3002E/AT | MCP1825-3002E/AT | MCP1825-3002E/AT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-220; Other; TO-220-5 | TO-220 | ||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good |