Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 3-DDPAK
IC REG LINEAR 3V 500MA 3DDPAK
IC REG LINEAR 3V 500MA 3DDPAK
LDO Voltage Regulators 500 mA CMOS LDO Vout 3.0V ETR
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1825ST-3002E/EBTR-ND | MCP1825ST-3002E/EB | MCP1825ST-3002E/EB | MCP1825ST-3002E/EB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263 | ||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) |