IC REG LINEAR 3V 70MA SOT223-5 Product overview: MCP1791T-3002E/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 70MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 70MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1791T-3002E/D
Manufacturer: Microchip Technology
Win Source Part Number: 1220950-MCP1791T-300
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 70mA
Family Name: MCP1791
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 130μA ~ 210μA
PSRR: 90dB ~ 80dB (100Hz ~ 1kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SOT-223-5
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 1.3V @ 70mA
Alternative Parts (Cross-Reference): TPS79530DCQRG4; NCP705ST30T3G; TPS73630DCQRG4;
Introduction Date: March 20, 2008
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3V 70MA SOT223-5
LDO Voltage Regulators HI VLTG LDO 50 mA
IC REG LINEAR 3V 70MA SOT223-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1791T-3002E/DC | 1220950-MCP1791T-3002E/DC | MCP1791T-3002E/DC | MCP1791T-3002E/DC | MCP1791T-3002E/DC |
| Product Name | 3V 70MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1791T-3002E/DC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; SOT-223-6 | |||
| Output Voltage | 3 volts | 3 volts | 3 volts | ||
| IOUT | 0.0700 amps | 0.0700 amps | 0.0700 amps | 0.0700 amps | |
| VIN | 30 volts |