Manufacturer: Microchip Technology
Win Source Part Number: 884117-MCP1824T-ADJE
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-223-5
Package: SOT-223-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1824
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1824T-ADJE/DCTR, MCP1824TADJEDC, MCP1824T-ADJE/DCCT, MCP1824T-ADJE/DCDKR
IC REG LIN POS ADJ 300MA SOT223 Product overview: MCP1824T-ADJE/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1824T-ADJE/DC
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-223-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-223-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-223-5
300 mA CMOS LDO, Adjusttable Vout
IC REG LIN POS ADJ 300MA SOT223
IC REG LIN POS ADJ 300MA SOT223
IC REG LIN POS ADJ 300MA SOT223
LDO Voltage Regulators 300 mA CMOS LDO Adjust Vout ETR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 884117-MCP1824T-ADJE/DC | 776-MCP1824T-ADJE/DC | MCP1824T-ADJE/DCCT-ND | 649492 | MCP1824T-ADJE/DC | MCP1824T-ADJE/DC | MCP1824T-ADJE/DC | MCP1824T-ADJE/DC |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1824T-ADJE/DC | 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Polarity | Positive | Positive | Positive | |||||
| Package Type | Other; SOT-223-5 | Other; Tape & Reel (TR) | Other; SOT-223-6 | Other; SOT-223 | Other; SOT-223-6 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||||
| Output Voltage | 0.8000 to 5 volts | 0.8000 to 5 volts | 0.8000 volts | 0.8000 volts |