Manufacturer: Microchip Technology
Win Source Part Number: 788287-MCP1825T-ADJE
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 500mA
Family Name: MCP1825
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: SOT-223-5
Output Voltage MAX: 5V
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.35V @ 500mA
Alternative Parts (Cross-Reference): LX8213-00ISE-TR; AME8850AEVAADJZ-3; LX8213-00ISE; FAN2591MPADJROX;
Introduction Date: August 31, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC REG LIN POS ADJ 500MA SOT223 Product overview: MCP1825T-ADJE/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825T-ADJE/DC
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-5
IC REG LIN POS ADJ 500MA SOT223
LDO Voltage Regulators 500 mA CMOS LDO Adjust Vout ETR
IC REG LIN POS ADJ 500MA SOT223
IC REG LIN POS ADJ 500MA SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 788287-MCP1825T-ADJE/DC | 776-MCP1825T-ADJE/DC | MCP1825T-ADJE/DCTR-ND | MCP1825T-ADJE/DC | MCP1825T-ADJE/DC | MCP1825T-ADJE/DC | MCP1825T-ADJE/DC |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1825T-ADJE/DC | 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SOT-223-6 | Other; Tape & Reel (TR) | Other; SOT-223-6 | Other; SOT-223-6 | |||
| Special Features | Enable, Power Good | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good |