Microchip Technology, Inc. 1.2V 500MA Voltage Regulator IC MCP1825T-1202E/DC

Description
IC REG LIN 1.2V 500MA SOT223-5 Product overview: MCP1825T-1202E/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825T-1202E/D C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 1.2V 500MA SOT223-5 Product overview: MCP1825T-1202E/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825T-1202E/D C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 500MA Voltage Regulator IC
776-MCP1825T-1202E/DC
1.2V 500MA Voltage Regulator IC 776-MCP1825T-1202E/DC
IC REG LIN 1.2V 500MA SOT223-5 Product overview: MCP1825T-1202E/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825T-1202E/D C can be used for catalog matching and distributor lookup.

IC REG LIN 1.2V 500MA SOT223-5 Product overview: MCP1825T-1202E/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825T-1202E/DC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1373130-MCP1825T-1202E/DC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1373130-MCP1825T-1202E/DC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1373130-MCP1825T-1202E/DC
Win Source Part Number: 1373130-MCP1825T-120 2E/DC Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Product Status: Active Package / Case: SOT-223-6 Supplier Device Package: SOT-223-5 Base Product Number: MCP1825 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 1.2V Voltage Dropout (Max): 0.35V @ 500mA Current - Output: 500mA Current - Quiescent (Iq): 220 µA PSRR: 60dB (100Hz) Control Features: Enable, Power Good Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)

Win Source Part Number: 1373130-MCP1825T-1202E/DC
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Product Status: Active
Package / Case: SOT-223-6
Supplier Device Package: SOT-223-5
Base Product Number: MCP1825
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.2V
Voltage Dropout (Max): 0.35V @ 500mA
Current - Output: 500mA
Current - Quiescent (Iq): 220 µA
PSRR: 60dB (100Hz)
Control Features: Enable, Power Good
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1825T-1202E/DCTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1825T-1202E/DCTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1825T-1202E/DCTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1825T-1202E/DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1825T-1202E/DC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1825T-1202E/DC
IC REG LIN 1.2V 500MA SOT223-5

IC REG LIN 1.2V 500MA SOT223-5

Supplier's Site
PMIC - Voltage Regulators - Linear - MCP1825T-1202E/DC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1825T-1202E/DC
PMIC - Voltage Regulators - Linear MCP1825T-1202E/DC
IC REG LIN 1.2V 500MA SOT223-5

IC REG LIN 1.2V 500MA SOT223-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1825T-1202E/DC - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1825T-1202E/DC
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1825T-1202E/DC
IC REG LIN 1.2V 500MA SOT223-5

IC REG LIN 1.2V 500MA SOT223-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1825T-1202E/DC
LDO Voltage Regulators MCP1825T-1202E/DC
LDO Voltage Regulators 500 mA CMOS LDO Vout 1.2V ETR

LDO Voltage Regulators 500 mA CMOS LDO Vout 1.2V ETR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MCP1825T-1202E/DC 1373130-MCP1825T-1202E/DC MCP1825T-1202E/DCTR-ND MCP1825T-1202E/DC MCP1825T-1202E/DC MCP1825T-1202E/DC MCP1825T-1202E/DC
Product Name 1.2V 500MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; Tape & Reel Other; SOT-223-6 Other; SOT-223-6
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Dropout Voltage 0.2100 volts 0.3500 volts 0.3500 volts 0.3500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25628RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A5940GLKTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 2444538 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
Output Voltage 10 volts
View Details