Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MCP1825-1202E/AT MCP1825-1202E/AT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1074928-MCP1825-1202 E/AT Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.35V @ 500mA Operating Supply Current: 220μA PSRR: 60dB (100Hz) Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1074928-MCP1825-1202 E/AT Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.35V @ 500mA Operating Supply Current: 220μA PSRR: 60dB (100Hz) Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MCP1825-1202E/AT - 1074928-MCP1825-1202E/AT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1825-1202E/AT
1074928-MCP1825-1202E/AT
PMIC - PMIC - Voltage Regulators - Linear - MCP1825-1202E/AT 1074928-MCP1825-1202E/AT
Manufacturer: Microchip Technology Win Source Part Number: 1074928-MCP1825-1202 E/AT Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.35V @ 500mA Operating Supply Current: 220μA PSRR: 60dB (100Hz) Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1074928-MCP1825-1202E/AT
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.35V @ 500mA
Operating Supply Current: 220μA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.2V 500MA TO220 Voltage Regulator IC
776-MCP1825-1202E/AT
1.2V 500MA TO220 Voltage Regulator IC 776-MCP1825-1202E/AT
IC REG LINEAR 1.2V 500MA TO220-5 Product overview: MCP1825-1202E/AT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825-1202E/AT can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 500MA TO220-5 Product overview: MCP1825-1202E/AT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825-1202E/AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1825-1202E/AT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1825-1202E/AT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1825-1202E/AT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1825-1202E/AT
LDO Voltage Regulators MCP1825-1202E/AT
LDO Voltage Regulators 500 mA CMOS LDO Vout 1.2V ETR

LDO Voltage Regulators 500 mA CMOS LDO Vout 1.2V ETR

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1825-1202E/AT
PMIC - Voltage Regulators - Linear MCP1825-1202E/AT
IC REG LINEAR 1.2V 500MA TO220-5

IC REG LINEAR 1.2V 500MA TO220-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1825-1202E/AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1825-1202E/AT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1825-1202E/AT
IC REG LINEAR 1.2V 500MA TO220-5

IC REG LINEAR 1.2V 500MA TO220-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1074928-MCP1825-1202E/AT 776-MCP1825-1202E/AT MCP1825-1202E/AT-ND MCP1825-1202E/AT MCP1825-1202E/AT MCP1825-1202E/AT
Product Name PMIC - PMIC - Voltage Regulators - Linear - MCP1825-1202E/AT 1.2V 500MA TO220 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type TO-220; Other; TO-220-5 Other; Tube TO-220; Other; TO-220-5 TO-220
Life Cycle Stage Maturity; Active
Special Features Enable, Power Good Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Enable, Power Good
Unlock Full Specs
to access all available technical data