IC REG LIN POS ADJ 300MA SOT23-5 Product overview: MCP1824T-ADJE/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1824T-ADJE/OT
Manufacturer: Microchip Technology
Win Source Part Number: 1074927-MCP1824T-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 300mA
Family Name: MCP1824
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.32V @ 300mA
Operating Supply Current: 220μA
PSRR: 55dB (100Hz)
Maximum Output Voltage: 5V
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): TS9015CX5 RF; ADP123AUJZ-R7; ADP161AUJZ-R7; ADP1710AUJZ-R7;
Introduction Date: November 27, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Portable Devices
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5
IC REG LIN POS ADJ 300MA SOT23-5
LDO Voltage Regulators 300 mA CMOS LDO Adjust Vout ETR
IC REG LIN POS ADJ 300MA SOT23-5
IC REG LIN POS ADJ 300MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1824T-ADJE/OT | 7757453 | 7757453P | 1074927-MCP1824T-ADJE/OT | MCP1824T-ADJE/OTCT-ND | MCP1824T-ADJE/OT | MCP1824T-ADJE/OT | MCP1824T-ADJE/OT | MCP1824T-ADJE/OT |
| Product Name | 300MA SOT23 Voltage Regulator IC | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1824T-ADJE/OT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; Sot-23 | SOT23; Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23 | SOT23; Other; SC-74A, SOT-753 | ||
| Output Voltage | 0.8000 to 5 volts | 0.8000 volts | 0.8000 to 5 volts | 0.8000 volts | 0.8000 volts | ||||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |||
| Dropout Voltage | 0.2000 volts | 0.3200 volts | 0.3200 volts | 0.3200 volts |