Manufacturer: Microchip Technology
Win Source Part Number: 1074922-MCP1824T-250
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.32V @ 300mA
Operating Supply Current: 220μA
PSRR: 55dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
IC REG LINEAR 2.5V 300MA SOT23-5 Product overview: MCP1824T-2502E/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1824T-2502E/O
LDO Regulator 300mA 2.5V SHDN SOT23-5
LDO Regulator 300mA 2.5V SHDN SOT23-5
LDO Regulator 300mA 2.5V SHDN SOT23-5
LDO Voltage Regulators 300 mA CMOS LDO Vout 2.5V ETR
IC REG LINEAR 2.5V 300MA SOT23-5
IC REG LINEAR 2.5V 300MA SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1074922-MCP1824T-2502E/OT | MCP1824T-2502E/OTTR-ND | 776-MCP1824T-2502E/OT | 6695001 | 6695001P | MCP1824T-2502E/OT | MCP1824T-2502E/OT | MCP1824T-2502E/OT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1824T-2502E/OT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 300MA SOT23 Voltage Regulator IC | Voltage Regulators | Voltage Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | SOT23; Other; Sot-23 | SOT23; Other; SOT-23 | |||
| Life Cycle Stage | Maturity; Active | |||||||
| Special Features | Enable, Power Good | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good |