TelephoneStuff.com Sprint Cable Tie 8.50 Inch 50# Outdoor Black (Pkg of 100) 739408

Description
Designed to make the installation quick, easy, accurate and secure. Suitable for most common wiring needs. Provides maximum strength and adjustability for securing all sizes of bundles. Package of 100. Features: - Nylon mounting
Description
Designed to make the installation quick, easy, accurate and secure. Suitable for most common wiring needs. Provides maximum strength and adjustability for securing all sizes of bundles. Package of 100. Features: - Nylon mounting

Suppliers

Company
Product
Description
Supplier Links
Sprint Cable Tie 8.50 Inch 50# Outdoor Black (Pkg of 100) - 739408 - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint Cable Tie 8.50 Inch 50# Outdoor Black (Pkg of 100)
739408
Sprint Cable Tie 8.50 Inch 50# Outdoor Black (Pkg of 100) 739408
Designed to make the installation quick, easy, accurate and secure. Suitable for most common wiring needs. Provides maximum strength and adjustability for securing all sizes of bundles. Package of 100. Features: - Nylon mounting

Designed to make the installation quick, easy, accurate and secure. Suitable for most common wiring needs. Provides maximum strength and adjustability for securing all sizes of bundles. Package of 100.
Features:
- Nylon mounting

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number 739408
Product Name Sprint Cable Tie 8.50 Inch 50# Outdoor Black (Pkg of 100)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties and Zip Ties - 17-C02714-001-ND - DigiKey
Specs
Material Stainless Steel
Color Silver
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details