TelephoneStuff.com Panduit® Pan-Ty Cable Tie, Locking, 11.4" (Pkg.. PLT3I-M

Description
Pan-Ty Cable Tie, Locking, 11.4". Package of 1000. Features: - Weather resistant nylon has greater resistance to ultraviolet light which damages natural nylon - For outdoor use
Description
Pan-Ty Cable Tie, Locking, 11.4". Package of 1000. Features: - Weather resistant nylon has greater resistance to ultraviolet light which damages natural nylon - For outdoor use

Suppliers

Company
Product
Description
Supplier Links
Panduit® Pan-Ty Cable Tie, Locking, 11.4" (Pkg.. - PLT3I-M - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Pan-Ty Cable Tie, Locking, 11.4" (Pkg..
PLT3I-M
Panduit® Pan-Ty Cable Tie, Locking, 11.4" (Pkg.. PLT3I-M
Pan-Ty Cable Tie, Locking, 11.4". Package of 1000. Features: - Weather resistant nylon has greater resistance to ultraviolet light which damages natural nylon - For outdoor use

Pan-Ty Cable Tie, Locking, 11.4". Package of 1000.
Features:
- Weather resistant nylon has greater resistance to ultraviolet light which damages natural nylon
- For outdoor use

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number PLT3I-M
Product Name Panduit® Pan-Ty Cable Tie, Locking, 11.4" (Pkg..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details