TelephoneStuff.com ICC 50 lbs. Cable Ties ICACSL1

Description
50 lbs. Cable Ties. Features: - All nylon, one-piece construction up to 50 lbs minimum loop tensile strength - Easy and fast installation - Durable and strong
Description
50 lbs. Cable Ties. Features: - All nylon, one-piece construction up to 50 lbs minimum loop tensile strength - Easy and fast installation - Durable and strong

Suppliers

Company
Product
Description
Supplier Links
ICC 50 lbs. Cable Ties - ICACSL1 - TelephoneStuff.com
Huntington Beach, CA, USA
ICC 50 lbs. Cable Ties
ICACSL1
ICC 50 lbs. Cable Ties ICACSL1
50 lbs. Cable Ties. Features: - All nylon, one-piece construction up to 50 lbs minimum loop tensile strength - Easy and fast installation - Durable and strong

50 lbs. Cable Ties.
Features:
- All nylon, one-piece construction up to 50 lbs minimum loop tensile strength
- Easy and fast installation
- Durable and strong

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number ICACSL1
Product Name ICC 50 lbs. Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-217 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details