TelephoneStuff.com Panduit® Dome-Top Barb Ty Cable Tie, Locking BTM

Description
Dome-Top Barb Ty Cable Tie, Locking. Features: - Dome-Top head features unique patented design with round, smooth edges - Stainless steel barb provides consistent performance and reliability for users who prefer a metal locking cable tie - Stainless steel locking barb provides infinite adjustability through its entire bundle range - Available in natural, weather resistant or heat stabilized nylon material, and 11 different colors - Low thread force - All cable ties (except Light-Heavy) have a curved tip which speeds installation, allows faster initial threading, and is easier to pick up from a flat surface. NOTE: "-C" = Pkg of 100 and "-L" = Pkg of 50
Description
Dome-Top Barb Ty Cable Tie, Locking. Features: - Dome-Top head features unique patented design with round, smooth edges - Stainless steel barb provides consistent performance and reliability for users who prefer a metal locking cable tie - Stainless steel locking barb provides infinite adjustability through its entire bundle range - Available in natural, weather resistant or heat stabilized nylon material, and 11 different colors - Low thread force - All cable ties (except Light-Heavy) have a curved tip which speeds installation, allows faster initial threading, and is easier to pick up from a flat surface. NOTE: "-C" = Pkg of 100 and "-L" = Pkg of 50

Suppliers

Company
Product
Description
Supplier Links
Panduit® Dome-Top Barb Ty Cable Tie, Locking - BTM - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Dome-Top Barb Ty Cable Tie, Locking
BTM
Panduit® Dome-Top Barb Ty Cable Tie, Locking BTM
Dome-Top Barb Ty Cable Tie, Locking. Features: - Dome-Top head features unique patented design with round, smooth edges - Stainless steel barb provides consistent performance and reliability for users who prefer a metal locking cable tie - Stainless steel locking barb provides infinite adjustability through its entire bundle range - Available in natural, weather resistant or heat stabilized nylon material, and 11 different colors - Low thread force - All cable ties (except Light-Heavy) have a curved tip which speeds installation, allows faster initial threading, and is easier to pick up from a flat surface. NOTE: "-C" = Pkg of 100 and "-L" = Pkg of 50

Dome-Top Barb Ty Cable Tie, Locking.
Features:
- Dome-Top head features unique patented design with round, smooth edges
- Stainless steel barb provides consistent performance and reliability for users who prefer a metal locking cable tie
- Stainless steel locking barb provides infinite adjustability through its entire bundle range
- Available in natural, weather resistant or heat stabilized nylon material, and 11 different colors
- Low thread force
- All cable ties (except Light-Heavy) have a curved tip which speeds installation, allows faster initial threading, and is easier to pick up from a flat surface.
NOTE:
"-C" = Pkg of 100 and "-L" = Pkg of 50

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number BTM
Product Name Panduit® Dome-Top Barb Ty Cable Tie, Locking
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-226 - TE Connectivity
Specs
Material Stainless Steel
Length 15.75 inch (400 mm)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details