TelephoneStuff.com Panduit® Contour-Ty Black Cable Tie, Parallel-Entry,.. CBR1-5I-M0

Description
CBR1.5I-M0 is a Contour-Ty Cable Tie, Parallel-Entry, 5.9", Intermediate Cross Section. Features: - Greater resistance to damage caused by ultraviolet light – indoor or outdoor use - Unique design prevents wire and cable damage - Low profile head avoids snags and reduces overall bundle size - Fully enclosed head for consistent strength - Outside teeth and smooth round edges protect cable jacket, which is ideal for high vibration applications - Parallel-entry limits exposure to sharp edges and protects workers arms and hands - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation - Material: Weather resistant nylon 6.6 - Color: Black - Length: 5.9 inches (150 millimeters) - Width: .140 inches (3.6 millimeters) - Cross Section: Intermediate - Locking Style: Locking - Comes in pack of 100 - RoHS and CE compliant - CSA certified - UL listed
Description
CBR1.5I-M0 is a Contour-Ty Cable Tie, Parallel-Entry, 5.9", Intermediate Cross Section. Features: - Greater resistance to damage caused by ultraviolet light – indoor or outdoor use - Unique design prevents wire and cable damage - Low profile head avoids snags and reduces overall bundle size - Fully enclosed head for consistent strength - Outside teeth and smooth round edges protect cable jacket, which is ideal for high vibration applications - Parallel-entry limits exposure to sharp edges and protects workers arms and hands - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation - Material: Weather resistant nylon 6.6 - Color: Black - Length: 5.9 inches (150 millimeters) - Width: .140 inches (3.6 millimeters) - Cross Section: Intermediate - Locking Style: Locking - Comes in pack of 100 - RoHS and CE compliant - CSA certified - UL listed

Suppliers

Company
Product
Description
Supplier Links
Panduit® Contour-Ty Black Cable Tie, Parallel-Entry,.. - CBR1-5I-M0 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Contour-Ty Black Cable Tie, Parallel-Entry,..
CBR1-5I-M0
Panduit® Contour-Ty Black Cable Tie, Parallel-Entry,.. CBR1-5I-M0
CBR1.5I-M0 is a Contour-Ty Cable Tie, Parallel-Entry, 5.9", Intermediate Cross Section. Features: - Greater resistance to damage caused by ultraviolet light – indoor or outdoor use - Unique design prevents wire and cable damage - Low profile head avoids snags and reduces overall bundle size - Fully enclosed head for consistent strength - Outside teeth and smooth round edges protect cable jacket, which is ideal for high vibration applications - Parallel-entry limits exposure to sharp edges and protects workers arms and hands - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation - Material: Weather resistant nylon 6.6 - Color: Black - Length: 5.9 inches (150 millimeters) - Width: .140 inches (3.6 millimeters) - Cross Section: Intermediate - Locking Style: Locking - Comes in pack of 100 - RoHS and CE compliant - CSA certified - UL listed

CBR1.5I-M0 is a Contour-Ty Cable Tie, Parallel-Entry, 5.9", Intermediate Cross Section.
Features:
- Greater resistance to damage caused by ultraviolet light – indoor or outdoor use
- Unique design prevents wire and cable damage
- Low profile head avoids snags and reduces overall bundle size
- Fully enclosed head for consistent strength
- Outside teeth and smooth round edges protect cable jacket, which is ideal for high vibration applications
- Parallel-entry limits exposure to sharp edges and protects workers arms and hands
- Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation
- Material: Weather resistant nylon 6.6
- Color: Black
- Length: 5.9 inches (150 millimeters)
- Width: .140 inches (3.6 millimeters)
- Cross Section: Intermediate
- Locking Style: Locking
- Comes in pack of 100
- RoHS and CE compliant
- CSA certified
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number CBR1-5I-M0
Product Name Panduit® Contour-Ty Black Cable Tie, Parallel-Entry,..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-608702-9 - TE Connectivity
Specs
Material Nylon
Length 7.99 inch (203 mm)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details