TelephoneStuff.com Panduit® Stainless Steel Cable Tie MLT2H-LP

Description
Stainless Steel Cable Tie, Heavy Cross Section. UL listed for air handling spaces (UL2043)PAN-STEEL SYSTEM. Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including direct burial) applications. Their high strength, non-flammability, fully rounded edges and exclusive easy thread lead-in design provide the ultimate support for network cables. Features: - Low threading force speeds installation time and increases efficiency for lower installed cost - Stainless steel non-flammable construction - Type 316 stainless steel available for highly corrosive environments - UL listed for air handling spaces (UL2043)
Description
Stainless Steel Cable Tie, Heavy Cross Section. UL listed for air handling spaces (UL2043)PAN-STEEL SYSTEM. Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including direct burial) applications. Their high strength, non-flammability, fully rounded edges and exclusive easy thread lead-in design provide the ultimate support for network cables. Features: - Low threading force speeds installation time and increases efficiency for lower installed cost - Stainless steel non-flammable construction - Type 316 stainless steel available for highly corrosive environments - UL listed for air handling spaces (UL2043)

Suppliers

Company
Product
Description
Supplier Links
Panduit® Stainless Steel Cable Tie - MLT2H-LP - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Stainless Steel Cable Tie
MLT2H-LP
Panduit® Stainless Steel Cable Tie MLT2H-LP
Stainless Steel Cable Tie, Heavy Cross Section. UL listed for air handling spaces (UL2043)PAN-STEEL SYSTEM. Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including direct burial) applications. Their high strength, non-flammability, fully rounded edges and exclusive easy thread lead-in design provide the ultimate support for network cables. Features: - Low threading force speeds installation time and increases efficiency for lower installed cost - Stainless steel non-flammable construction - Type 316 stainless steel available for highly corrosive environments - UL listed for air handling spaces (UL2043)

Stainless Steel Cable Tie, Heavy Cross Section. UL listed for air handling spaces (UL2043)PAN-STEEL SYSTEM. Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including direct burial) applications. Their high strength, non-flammability, fully rounded edges and exclusive easy thread lead-in design provide the ultimate support for network cables.
Features:
- Low threading force speeds installation time and increases efficiency for lower installed cost
- Stainless steel non-flammable construction
- Type 316 stainless steel available for highly corrosive environments
- UL listed for air handling spaces (UL2043)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number MLT2H-LP
Product Name Panduit® Stainless Steel Cable Tie
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Heatshrink, Sleeve, 6.4Mm, Yel, Bx250; Marker Type Raychem Te Connectivity - 14J7684 - Newark, An Avnet Company
Specs
Wire & Cable Markers Shrink Tube Marker
View Details
2 suppliers
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details