TelephoneStuff.com ICC Economy Cable Tie Installation Tool ICACSTCTFE

Description
Economy Cable Tie Installation Tool. Features: - High quality carbon steel material that allows for durability and strength - Ergonomic design with single spring loaded mechanism - Supports cable tie thickness of up to 0.1" - Supports cable tie width of up to 0.37"
Description
Economy Cable Tie Installation Tool. Features: - High quality carbon steel material that allows for durability and strength - Ergonomic design with single spring loaded mechanism - Supports cable tie thickness of up to 0.1" - Supports cable tie width of up to 0.37"

Suppliers

Company
Product
Description
Supplier Links
ICC Economy Cable Tie Installation Tool - ICACSTCTFE - TelephoneStuff.com
Huntington Beach, CA, USA
ICC Economy Cable Tie Installation Tool
ICACSTCTFE
ICC Economy Cable Tie Installation Tool ICACSTCTFE
Economy Cable Tie Installation Tool. Features: - High quality carbon steel material that allows for durability and strength - Ergonomic design with single spring loaded mechanism - Supports cable tie thickness of up to 0.1" - Supports cable tie width of up to 0.37"

Economy Cable Tie Installation Tool.
Features:
- High quality carbon steel material that allows for durability and strength
- Ergonomic design with single spring loaded mechanism
- Supports cable tie thickness of up to 0.1"
- Supports cable tie width of up to 0.37"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number ICACSTCTFE
Product Name ICC Economy Cable Tie Installation Tool
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Guns - 102566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details