TelephoneStuff.com Panduit® Stainless Steel Cable Tie MLT1S-CP

Description
The Pan-Steel system provides a strong durable method of bundling and fastening. Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including direct burial) applications. They are especially well suited for network bundling of data and power cables. Their high strength, non-flammability, fully rounded edges and exclusive easy thread lead-in design provide the ultimate support for network cables. Features: - Low threading force speeds installation time and increases efficiency for lower installed cost - Stainless steel non-flammable construction - Type 316 stainless steel available for highly corrosive environments - UL listed for air handling spaces (UL2043) - All Packs contain 100 ties except lengths of 42" and 47" which are sold in 25 Packs. - UL listed for air handling spaces (UL2043) Product Specifications: - Tie wrap width = .18" - Tie wrap thickness = .010" - Material: Type 304 or 316 stainless steel - Temperature range: -112°F (-80°C) to 1000°F (538°C) - Water absorption: none - Flammability: non-flammable - Ultraviolet resistance: excellent - Chemical resistance: excellent - Radiation resistance: 2 x 108 rads - Loop tensile strength range: 200-900 lbs. (890-4005N) - Fully rounded edges and smooth surfaces - Estimated outdoor service life of 40 years
Description
The Pan-Steel system provides a strong durable method of bundling and fastening. Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including direct burial) applications. They are especially well suited for network bundling of data and power cables. Their high strength, non-flammability, fully rounded edges and exclusive easy thread lead-in design provide the ultimate support for network cables. Features: - Low threading force speeds installation time and increases efficiency for lower installed cost - Stainless steel non-flammable construction - Type 316 stainless steel available for highly corrosive environments - UL listed for air handling spaces (UL2043) - All Packs contain 100 ties except lengths of 42" and 47" which are sold in 25 Packs. - UL listed for air handling spaces (UL2043) Product Specifications: - Tie wrap width = .18" - Tie wrap thickness = .010" - Material: Type 304 or 316 stainless steel - Temperature range: -112°F (-80°C) to 1000°F (538°C) - Water absorption: none - Flammability: non-flammable - Ultraviolet resistance: excellent - Chemical resistance: excellent - Radiation resistance: 2 x 108 rads - Loop tensile strength range: 200-900 lbs. (890-4005N) - Fully rounded edges and smooth surfaces - Estimated outdoor service life of 40 years

Suppliers

Company
Product
Description
Supplier Links
Panduit® Stainless Steel Cable Tie - MLT1S-CP - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Stainless Steel Cable Tie
MLT1S-CP
Panduit® Stainless Steel Cable Tie MLT1S-CP
The Pan-Steel system provides a strong durable method of bundling and fastening. Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including direct burial) applications. They are especially well suited for network bundling of data and power cables. Their high strength, non-flammability, fully rounded edges and exclusive easy thread lead-in design provide the ultimate support for network cables. Features: - Low threading force speeds installation time and increases efficiency for lower installed cost - Stainless steel non-flammable construction - Type 316 stainless steel available for highly corrosive environments - UL listed for air handling spaces (UL2043) - All Packs contain 100 ties except lengths of 42" and 47" which are sold in 25 Packs. - UL listed for air handling spaces (UL2043) Product Specifications: - Tie wrap width = .18" - Tie wrap thickness = .010" - Material: Type 304 or 316 stainless steel - Temperature range: -112°F (-80°C) to 1000°F (538°C) - Water absorption: none - Flammability: non-flammable - Ultraviolet resistance: excellent - Chemical resistance: excellent - Radiation resistance: 2 x 108 rads - Loop tensile strength range: 200-900 lbs. (890-4005N) - Fully rounded edges and smooth surfaces - Estimated outdoor service life of 40 years

The Pan-Steel system provides a strong durable method of bundling and fastening. Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including direct burial) applications. They are especially well suited for network bundling of data and power cables. Their high strength, non-flammability, fully rounded edges and exclusive easy thread lead-in design provide the ultimate support for network cables.
Features:
- Low threading force speeds installation time and increases efficiency for lower installed cost
- Stainless steel non-flammable construction
- Type 316 stainless steel available for highly corrosive environments
- UL listed for air handling spaces (UL2043)
- All Packs contain 100 ties except lengths of 42" and 47" which are sold in 25 Packs.
- UL listed for air handling spaces (UL2043)
Product Specifications:
- Tie wrap width = .18"
- Tie wrap thickness = .010"
- Material: Type 304 or 316 stainless steel
- Temperature range: -112°F (-80°C) to 1000°F (538°C)
- Water absorption: none
- Flammability: non-flammable
- Ultraviolet resistance: excellent
- Chemical resistance: excellent
- Radiation resistance: 2 x 108 rads
- Loop tensile strength range: 200-900 lbs. (890-4005N)
- Fully rounded edges and smooth surfaces
- Estimated outdoor service life of 40 years

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number MLT1S-CP
Product Name Panduit® Stainless Steel Cable Tie
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-024 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details