TelephoneStuff.com Sprint 15.50" Cable Tie - 50# (Pkg of 1000) 739309

Description
15.50" long standard cable tie wrap designed to make wiring installation quick, easy, accurate and secure. Suitable for most common wiring needs. Provides maximum strength and adjustability for securing all sizes of bundles. Package of 1000.
Description
15.50" long standard cable tie wrap designed to make wiring installation quick, easy, accurate and secure. Suitable for most common wiring needs. Provides maximum strength and adjustability for securing all sizes of bundles. Package of 1000.

Suppliers

Company
Product
Description
Supplier Links
Sprint 15.50" Cable Tie - 50# (Pkg of 1000) - 739309 - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint 15.50" Cable Tie - 50# (Pkg of 1000)
739309
Sprint 15.50" Cable Tie - 50# (Pkg of 1000) 739309
15.50" long standard cable tie wrap designed to make wiring installation quick, easy, accurate and secure. Suitable for most common wiring needs. Provides maximum strength and adjustability for securing all sizes of bundles. Package of 1000.

15.50" long standard cable tie wrap designed to make wiring installation quick, easy, accurate and secure. Suitable for most common wiring needs. Provides maximum strength and adjustability for securing all sizes of bundles. Package of 1000.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number 739309
Product Name Sprint 15.50" Cable Tie - 50# (Pkg of 1000)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-078 - TE Connectivity
Specs
Material Stainless Steel
Length 16.14 inch (410 mm)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details