TelephoneStuff.com 3M 8" Cable Tie Wrap (Package of 100) B8NT18-C

Description
8" long cable tie wrap with tensile strength of 18 LB, natural color.
Description
8" long cable tie wrap with tensile strength of 18 LB, natural color.

Suppliers

Company
Product
Description
Supplier Links
3M 8" Cable Tie Wrap (Package of 100) - B8NT18-C - TelephoneStuff.com
Huntington Beach, CA, USA
3M 8" Cable Tie Wrap (Package of 100)
B8NT18-C
3M 8" Cable Tie Wrap (Package of 100) B8NT18-C
8" long cable tie wrap with tensile strength of 18 LB, natural color.

8" long cable tie wrap with tensile strength of 18 LB, natural color.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number B8NT18-C
Product Name 3M 8" Cable Tie Wrap (Package of 100)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-604751-0 - TE Connectivity
Specs
Material Nylon
Length 11.81 inch (300 mm)
View Details
2 suppliers
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details