TelephoneStuff.com Panduit® Weather Resistant Cable Tie, 8.0",.. PLT2M-C0

Description
Weather Resistant Cable Tie, 8.0", miniature cross section have greater resistance to damage caused by ultraviolet light, for indoor or outdoor use. Features: - Versatile cable ties can be used in countless applications - One-piece construction for consistent performance and reliability - Lowest threading force of any one-piece cable tie in the industry - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation - Weather Resistant Nylon 6.6 - Length (In.) - 8.0 - Width (In.) - 0.098 - Sold in a bundle of 100
Description
Weather Resistant Cable Tie, 8.0", miniature cross section have greater resistance to damage caused by ultraviolet light, for indoor or outdoor use. Features: - Versatile cable ties can be used in countless applications - One-piece construction for consistent performance and reliability - Lowest threading force of any one-piece cable tie in the industry - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation - Weather Resistant Nylon 6.6 - Length (In.) - 8.0 - Width (In.) - 0.098 - Sold in a bundle of 100

Suppliers

Company
Product
Description
Supplier Links
Panduit® Weather Resistant Cable Tie, 8.0",.. - PLT2M-C0 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Weather Resistant Cable Tie, 8.0",..
PLT2M-C0
Panduit® Weather Resistant Cable Tie, 8.0",.. PLT2M-C0
Weather Resistant Cable Tie, 8.0", miniature cross section have greater resistance to damage caused by ultraviolet light, for indoor or outdoor use. Features: - Versatile cable ties can be used in countless applications - One-piece construction for consistent performance and reliability - Lowest threading force of any one-piece cable tie in the industry - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation - Weather Resistant Nylon 6.6 - Length (In.) - 8.0 - Width (In.) - 0.098 - Sold in a bundle of 100

Weather Resistant Cable Tie, 8.0", miniature cross section have greater resistance to damage caused by ultraviolet light, for indoor or outdoor use.
Features:
- Versatile cable ties can be used in countless applications
- One-piece construction for consistent performance and reliability
- Lowest threading force of any one-piece cable tie in the industry
- Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation
- Weather Resistant Nylon 6.6
- Length (In.) - 8.0
- Width (In.) - 0.098
- Sold in a bundle of 100

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number PLT2M-C0
Product Name Panduit® Weather Resistant Cable Tie, 8.0",..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-201 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details