TelephoneStuff.com Hubbell One-Wrap Cable Tie HPWCVF

Description
One-Wrap Cable Tie are a unique 1/2" wide back-to-back fastening system that wraps around cable then back on itself. Cable Tie Features: - Available Lengths / Packaging: - 5" Length - 1.4" Maximum Bundle Diameter - 10 Straps per Puck - 8" Length - 2.5" Maximum Bundle Diameter - 10 Straps Per Puck - 12" Length - 10' Roll of 1" Wide, Black continuous lineal tape - Available Colors: - Black - Orange - Yellow - Blue - Red
Description
One-Wrap Cable Tie are a unique 1/2" wide back-to-back fastening system that wraps around cable then back on itself. Cable Tie Features: - Available Lengths / Packaging: - 5" Length - 1.4" Maximum Bundle Diameter - 10 Straps per Puck - 8" Length - 2.5" Maximum Bundle Diameter - 10 Straps Per Puck - 12" Length - 10' Roll of 1" Wide, Black continuous lineal tape - Available Colors: - Black - Orange - Yellow - Blue - Red

Suppliers

Company
Product
Description
Supplier Links
Hubbell One-Wrap Cable Tie - HPWCVF - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell One-Wrap Cable Tie
HPWCVF
Hubbell One-Wrap Cable Tie HPWCVF
One-Wrap Cable Tie are a unique 1/2" wide back-to-back fastening system that wraps around cable then back on itself. Cable Tie Features: - Available Lengths / Packaging: - 5" Length - 1.4" Maximum Bundle Diameter - 10 Straps per Puck - 8" Length - 2.5" Maximum Bundle Diameter - 10 Straps Per Puck - 12" Length - 10' Roll of 1" Wide, Black continuous lineal tape - Available Colors: - Black - Orange - Yellow - Blue - Red

One-Wrap Cable Tie are a unique 1/2" wide back-to-back fastening system that wraps around cable then back on itself.
Cable Tie Features:
- Available Lengths / Packaging:
- 5" Length - 1.4" Maximum Bundle Diameter - 10 Straps per Puck
- 8" Length - 2.5" Maximum Bundle Diameter - 10 Straps Per Puck
- 12" Length - 10' Roll of 1" Wide, Black continuous lineal tape
- Available Colors:
- Black
- Orange
- Yellow
- Blue
- Red

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number HPWCVF
Product Name Hubbell One-Wrap Cable Tie
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-603227-0 - TE Connectivity
Specs
Material Nylon
Length 5.83 inch (148 mm)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details