TelephoneStuff.com ICC 40 lbs. Cable Ties ICACSM

Description
40 lbs. Cable Ties. Features: - All nylon, one-piece construction up to 40 lbs minimum loop tensile strength - Easy and fast installation - Durable and strong
Description
40 lbs. Cable Ties. Features: - All nylon, one-piece construction up to 40 lbs minimum loop tensile strength - Easy and fast installation - Durable and strong

Suppliers

Company
Product
Description
Supplier Links
ICC 40 lbs. Cable Ties - ICACSM - TelephoneStuff.com
Huntington Beach, CA, USA
ICC 40 lbs. Cable Ties
ICACSM
ICC 40 lbs. Cable Ties ICACSM
40 lbs. Cable Ties. Features: - All nylon, one-piece construction up to 40 lbs minimum loop tensile strength - Easy and fast installation - Durable and strong

40 lbs. Cable Ties.
Features:
- All nylon, one-piece construction up to 40 lbs minimum loop tensile strength
- Easy and fast installation
- Durable and strong

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number ICACSM
Product Name ICC 40 lbs. Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-236 - TE Connectivity
Specs
Material Stainless Steel
Length 17.72 inch (450 mm)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details