TelephoneStuff.com Ideal Standard (50lb.) Cable Ties IT2S-C

Description
Standard (50lb.) Cable Ties are available in Natural, UV Black, and Heat Stabilized Black. Features: - One-piece design for added strength - Superious locking mechanism - Exceeds industry tensile strength rateings - Tapered thin tip reduces initial friction - Lowest insertion force with the highest tensile strength - Reduces installation fatique - Smooth sorners provide added safety - Rounded edges eliminate insulation damage - Stay-Tab feature allows tie to be partialy closed without engaging the pawl (locking mechanism) - Allows adjustment of bundle before tightening - Tapered tail grip assures positive threading - Stepped tail allows for easier grabbing and tightening once engaged - Eases initial insertion alignment - Lowers installation costs
Description
Standard (50lb.) Cable Ties are available in Natural, UV Black, and Heat Stabilized Black. Features: - One-piece design for added strength - Superious locking mechanism - Exceeds industry tensile strength rateings - Tapered thin tip reduces initial friction - Lowest insertion force with the highest tensile strength - Reduces installation fatique - Smooth sorners provide added safety - Rounded edges eliminate insulation damage - Stay-Tab feature allows tie to be partialy closed without engaging the pawl (locking mechanism) - Allows adjustment of bundle before tightening - Tapered tail grip assures positive threading - Stepped tail allows for easier grabbing and tightening once engaged - Eases initial insertion alignment - Lowers installation costs

Suppliers

Company
Product
Description
Supplier Links
Ideal Standard (50lb.) Cable Ties - IT2S-C - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Standard (50lb.) Cable Ties
IT2S-C
Ideal Standard (50lb.) Cable Ties IT2S-C
Standard (50lb.) Cable Ties are available in Natural, UV Black, and Heat Stabilized Black. Features: - One-piece design for added strength - Superious locking mechanism - Exceeds industry tensile strength rateings - Tapered thin tip reduces initial friction - Lowest insertion force with the highest tensile strength - Reduces installation fatique - Smooth sorners provide added safety - Rounded edges eliminate insulation damage - Stay-Tab feature allows tie to be partialy closed without engaging the pawl (locking mechanism) - Allows adjustment of bundle before tightening - Tapered tail grip assures positive threading - Stepped tail allows for easier grabbing and tightening once engaged - Eases initial insertion alignment - Lowers installation costs

Standard (50lb.) Cable Ties are available in Natural, UV Black, and Heat Stabilized Black.
Features:
- One-piece design for added strength
- Superious locking mechanism
- Exceeds industry tensile strength rateings
- Tapered thin tip reduces initial friction
- Lowest insertion force with the highest tensile strength
- Reduces installation fatique
- Smooth sorners provide added safety
- Rounded edges eliminate insulation damage
- Stay-Tab feature allows tie to be partialy closed without engaging the pawl (locking mechanism)
- Allows adjustment of bundle before tightening
- Tapered tail grip assures positive threading
- Stepped tail allows for easier grabbing and tightening once engaged
- Eases initial insertion alignment
- Lowers installation costs

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number IT2S-C
Product Name Ideal Standard (50lb.) Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details