TelephoneStuff.com HellermannTyton Black Cable Tie 15.35" Length (Pkg of.. T50L0M4

Description
Cables > Fasteners > Tie Wraps > T50L0M4 > HellermannTyton Black Cable Tie 15.35" Length (Pkg of 1000)
Description
Cables > Fasteners > Tie Wraps > T50L0M4 > HellermannTyton Black Cable Tie 15.35" Length (Pkg of 1000)

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton Black Cable Tie 15.35" Length (Pkg of.. - T50L0M4 - TelephoneStuff.com
Huntington Beach, CA, USA
HellermannTyton Black Cable Tie 15.35" Length (Pkg of..
T50L0M4
HellermannTyton Black Cable Tie 15.35" Length (Pkg of.. T50L0M4
Cables > Fasteners > Tie Wraps > T50L0M4 > HellermannTyton Black Cable Tie 15.35" Length (Pkg of 1000)

Cables > Fasteners > Tie Wraps > T50L0M4 > HellermannTyton Black Cable Tie 15.35" Length (Pkg of 1000)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number T50L0M4
Product Name HellermannTyton Black Cable Tie 15.35" Length (Pkg of..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-604771-0 - TE Connectivity
Specs
Material Nylon
Length 4.06 inch (103 mm)
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details