TelephoneStuff.com Panduit® Winged Push Barb Cable Tie Mount (Pkg of 100) PWMS-H25-C

Description
Push mounts require no adhesive backing or additional mounting hardware. They are inserted into pre-drilled holes. The winged base applies pressure on the panel wall to provide a more secure mount in high vibration applications. Can be used where only one side of panel is accessible. Features: - Natural nylon color - Max. Panel Thickness (In.) .105 - Panel Hole Diameter (In.) .250 - Suitable for indoor use only
Description
Push mounts require no adhesive backing or additional mounting hardware. They are inserted into pre-drilled holes. The winged base applies pressure on the panel wall to provide a more secure mount in high vibration applications. Can be used where only one side of panel is accessible. Features: - Natural nylon color - Max. Panel Thickness (In.) .105 - Panel Hole Diameter (In.) .250 - Suitable for indoor use only

Suppliers

Company
Product
Description
Supplier Links
Panduit® Winged Push Barb Cable Tie Mount (Pkg of 100) - PWMS-H25-C - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Winged Push Barb Cable Tie Mount (Pkg of 100)
PWMS-H25-C
Panduit® Winged Push Barb Cable Tie Mount (Pkg of 100) PWMS-H25-C
Push mounts require no adhesive backing or additional mounting hardware. They are inserted into pre-drilled holes. The winged base applies pressure on the panel wall to provide a more secure mount in high vibration applications. Can be used where only one side of panel is accessible. Features: - Natural nylon color - Max. Panel Thickness (In.) .105 - Panel Hole Diameter (In.) .250 - Suitable for indoor use only

Push mounts require no adhesive backing or additional mounting hardware. They are inserted into pre-drilled holes. The winged base applies pressure on the panel wall to provide a more secure mount in high vibration applications. Can be used where only one side of panel is accessible.
Features:
- Natural nylon color
- Max. Panel Thickness (In.) .105
- Panel Hole Diameter (In.) .250
- Suitable for indoor use only

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number PWMS-H25-C
Product Name Panduit® Winged Push Barb Cable Tie Mount (Pkg of 100)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-019 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details