TelephoneStuff.com HellermannTyton T18-T50 Cable Tie Mount (Pkg of 100) CTM110C2

Description
Designed to provide stability to wire bundles, mounts can accommodate miniature, intermediate, or standard cross-section cable ties. Each mount is secured with a single screw. 100 mounts per package. Features: - T18-T50 cable tie series - Color: White - #8 screw mount type
Description
Designed to provide stability to wire bundles, mounts can accommodate miniature, intermediate, or standard cross-section cable ties. Each mount is secured with a single screw. 100 mounts per package. Features: - T18-T50 cable tie series - Color: White - #8 screw mount type

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T18-T50 Cable Tie Mount (Pkg of 100) - CTM110C2 - TelephoneStuff.com
Huntington Beach, CA, USA
HellermannTyton T18-T50 Cable Tie Mount (Pkg of 100)
CTM110C2
HellermannTyton T18-T50 Cable Tie Mount (Pkg of 100) CTM110C2
Designed to provide stability to wire bundles, mounts can accommodate miniature, intermediate, or standard cross-section cable ties. Each mount is secured with a single screw. 100 mounts per package. Features: - T18-T50 cable tie series - Color: White - #8 screw mount type

Designed to provide stability to wire bundles, mounts can accommodate miniature, intermediate, or standard cross-section cable ties. Each mount is secured with a single screw. 100 mounts per package.
Features:
- T18-T50 cable tie series
- Color: White
- #8 screw mount type

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number CTM110C2
Product Name HellermannTyton T18-T50 Cable Tie Mount (Pkg of 100)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details