TelephoneStuff.com HellermannTyton Black Cable Tie 4.0" Length (Pkg of.. T18R0C2

Description
Cables > Fasteners > Tie Wraps > T18R0C2 > HellermannTyton Black Cable Tie 4.0" Length (Pkg of 100)
Description
Cables > Fasteners > Tie Wraps > T18R0C2 > HellermannTyton Black Cable Tie 4.0" Length (Pkg of 100)

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton Black Cable Tie 4.0" Length (Pkg of.. - T18R0C2 - TelephoneStuff.com
Huntington Beach, CA, USA
HellermannTyton Black Cable Tie 4.0" Length (Pkg of..
T18R0C2
HellermannTyton Black Cable Tie 4.0" Length (Pkg of.. T18R0C2
Cables > Fasteners > Tie Wraps > T18R0C2 > HellermannTyton Black Cable Tie 4.0" Length (Pkg of 100)

Cables > Fasteners > Tie Wraps > T18R0C2 > HellermannTyton Black Cable Tie 4.0" Length (Pkg of 100)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number T18R0C2
Product Name HellermannTyton Black Cable Tie 4.0" Length (Pkg of..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details