TelephoneStuff.com HellermannTyton 8" Low Smoke Red Cable Ties (Pkg of.. T50R2HALC2

Description
Used in applications where low smoke and low flame are a concern, as in air handling spaces. Cable ties meet NEC regulations and are UL 94V-0 rated. Offered in a distinct color of red for easy identification. 100 ties per package. Features: - Color: Red - 50 min. tensile strength - 1-3/4" max. bundle diameter - Length: 8" - Width: .18"
Description
Used in applications where low smoke and low flame are a concern, as in air handling spaces. Cable ties meet NEC regulations and are UL 94V-0 rated. Offered in a distinct color of red for easy identification. 100 ties per package. Features: - Color: Red - 50 min. tensile strength - 1-3/4" max. bundle diameter - Length: 8" - Width: .18"

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton 8" Low Smoke Red Cable Ties (Pkg of.. - T50R2HALC2 - TelephoneStuff.com
Huntington Beach, CA, USA
HellermannTyton 8" Low Smoke Red Cable Ties (Pkg of..
T50R2HALC2
HellermannTyton 8" Low Smoke Red Cable Ties (Pkg of.. T50R2HALC2
Used in applications where low smoke and low flame are a concern, as in air handling spaces. Cable ties meet NEC regulations and are UL 94V-0 rated. Offered in a distinct color of red for easy identification. 100 ties per package. Features: - Color: Red - 50 min. tensile strength - 1-3/4" max. bundle diameter - Length: 8" - Width: .18"

Used in applications where low smoke and low flame are a concern, as in air handling spaces. Cable ties meet NEC regulations and are UL 94V-0 rated. Offered in a distinct color of red for easy identification. 100 ties per package.
Features:
- Color: Red
- 50 min. tensile strength
- 1-3/4" max. bundle diameter
- Length: 8"
- Width: .18"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number T50R2HALC2
Product Name HellermannTyton 8" Low Smoke Red Cable Ties (Pkg of..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-019 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details