TelephoneStuff.com HellermannTyton UL Rated Red Cable Tie 7.9" Length.. T50R2C2UL

Description
Cables > Fasteners > Tie Wraps > T50R2C2UL > HellermannTyton UL Rated Red Cable Tie 7.9" Length (Pkg of 100)
Description
Cables > Fasteners > Tie Wraps > T50R2C2UL > HellermannTyton UL Rated Red Cable Tie 7.9" Length (Pkg of 100)

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton UL Rated Red Cable Tie 7.9" Length.. - T50R2C2UL - TelephoneStuff.com
Huntington Beach, CA, USA
HellermannTyton UL Rated Red Cable Tie 7.9" Length..
T50R2C2UL
HellermannTyton UL Rated Red Cable Tie 7.9" Length.. T50R2C2UL
Cables > Fasteners > Tie Wraps > T50R2C2UL > HellermannTyton UL Rated Red Cable Tie 7.9" Length (Pkg of 100)

Cables > Fasteners > Tie Wraps > T50R2C2UL > HellermannTyton UL Rated Red Cable Tie 7.9" Length (Pkg of 100)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number T50R2C2UL
Product Name HellermannTyton UL Rated Red Cable Tie 7.9" Length..
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details