TelephoneStuff.com Panduit® Dome-Top Barb Ty Cable Tie BT4LH-TL0

Description
Dome-Top Barb Ty Cable Tie, Weather Resistant. 14.9", Light-Heavy, WR Nylon 6.6, Black. Comes in a pack of 250 ties. Features: - Greater resistance to damage caused by ultraviolet light – indoor or outdoor use - Dome-top head features unique patented design with round, smooth edges - Stainless steel locking barb provides consistent performance, reliability and infinite adjustability through entire bundle range - High strength and low thread force - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation (Light-Heavy cross section ties have a straight tip)
Description
Dome-Top Barb Ty Cable Tie, Weather Resistant. 14.9", Light-Heavy, WR Nylon 6.6, Black. Comes in a pack of 250 ties. Features: - Greater resistance to damage caused by ultraviolet light – indoor or outdoor use - Dome-top head features unique patented design with round, smooth edges - Stainless steel locking barb provides consistent performance, reliability and infinite adjustability through entire bundle range - High strength and low thread force - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation (Light-Heavy cross section ties have a straight tip)

Suppliers

Company
Product
Description
Supplier Links
Panduit® Dome-Top Barb Ty Cable Tie - BT4LH-TL0 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Dome-Top Barb Ty Cable Tie
BT4LH-TL0
Panduit® Dome-Top Barb Ty Cable Tie BT4LH-TL0
Dome-Top Barb Ty Cable Tie, Weather Resistant. 14.9", Light-Heavy, WR Nylon 6.6, Black. Comes in a pack of 250 ties. Features: - Greater resistance to damage caused by ultraviolet light – indoor or outdoor use - Dome-top head features unique patented design with round, smooth edges - Stainless steel locking barb provides consistent performance, reliability and infinite adjustability through entire bundle range - High strength and low thread force - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation (Light-Heavy cross section ties have a straight tip)

Dome-Top Barb Ty Cable Tie, Weather Resistant. 14.9", Light-Heavy, WR Nylon 6.6, Black. Comes in a pack of 250 ties.
Features:
- Greater resistance to damage caused by ultraviolet light – indoor or outdoor use
- Dome-top head features unique patented design with round, smooth edges
- Stainless steel locking barb provides consistent performance, reliability and infinite adjustability through entire bundle range
- High strength and low thread force
- Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation (Light-Heavy cross section ties have a straight tip)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number BT4LH-TL0
Product Name Panduit® Dome-Top Barb Ty Cable Tie
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details