TelephoneStuff.com HellermannTyton 8" Standard Cable Ties (Pkg of 1000) T18L9M4

Description
Bundle and secure wire and cable, these cable ties are engineered and manufactured for maximum performance quality. Perfect for applications that demand extra strength, mounting, releasable, identification features and more. 1000 ties per package. Features: - Color: Natural - 18 lbs. min. tensile unlocking strength - 2" max. bundle diameter - Length: 8" - Width: .10"
Description
Bundle and secure wire and cable, these cable ties are engineered and manufactured for maximum performance quality. Perfect for applications that demand extra strength, mounting, releasable, identification features and more. 1000 ties per package. Features: - Color: Natural - 18 lbs. min. tensile unlocking strength - 2" max. bundle diameter - Length: 8" - Width: .10"

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton 8" Standard Cable Ties (Pkg of 1000) - T18L9M4 - TelephoneStuff.com
Huntington Beach, CA, USA
HellermannTyton 8" Standard Cable Ties (Pkg of 1000)
T18L9M4
HellermannTyton 8" Standard Cable Ties (Pkg of 1000) T18L9M4
Bundle and secure wire and cable, these cable ties are engineered and manufactured for maximum performance quality. Perfect for applications that demand extra strength, mounting, releasable, identification features and more. 1000 ties per package. Features: - Color: Natural - 18 lbs. min. tensile unlocking strength - 2" max. bundle diameter - Length: 8" - Width: .10"

Bundle and secure wire and cable, these cable ties are engineered and manufactured for maximum performance quality. Perfect for applications that demand extra strength, mounting, releasable, identification features and more. 1000 ties per package.
Features:
- Color: Natural
- 18 lbs. min. tensile unlocking strength
- 2" max. bundle diameter
- Length: 8"
- Width: .10"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number T18L9M4
Product Name HellermannTyton 8" Standard Cable Ties (Pkg of 1000)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details