TelephoneStuff.com HellermannTyton Cable Tie Mount for T18 to T120 Series.. CTM210C2

Description
Cable Tie Mount (CTM) Series are designed to provide stability to wire bundles. Specifically created for holding heavier cable bundles. Cable Tie Mount Features: - These mounts can accommodate T18 through T120 Series Cable Ties - Each mount is secured with a single #8 screw - Packaging Quantity: 100 mounts per bag - RoHS Compliant - Dimensions: 0.857" L x 0.605" W x 0.372" H - Mounting Hole: 0.173" - Material: Polyamide 6.6 (PA66) - Certification: UL - Color: White
Description
Cable Tie Mount (CTM) Series are designed to provide stability to wire bundles. Specifically created for holding heavier cable bundles. Cable Tie Mount Features: - These mounts can accommodate T18 through T120 Series Cable Ties - Each mount is secured with a single #8 screw - Packaging Quantity: 100 mounts per bag - RoHS Compliant - Dimensions: 0.857" L x 0.605" W x 0.372" H - Mounting Hole: 0.173" - Material: Polyamide 6.6 (PA66) - Certification: UL - Color: White

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton Cable Tie Mount for T18 to T120 Series.. - CTM210C2 - TelephoneStuff.com
Huntington Beach, CA, USA
HellermannTyton Cable Tie Mount for T18 to T120 Series..
CTM210C2
HellermannTyton Cable Tie Mount for T18 to T120 Series.. CTM210C2
Cable Tie Mount (CTM) Series are designed to provide stability to wire bundles. Specifically created for holding heavier cable bundles. Cable Tie Mount Features: - These mounts can accommodate T18 through T120 Series Cable Ties - Each mount is secured with a single #8 screw - Packaging Quantity: 100 mounts per bag - RoHS Compliant - Dimensions: 0.857" L x 0.605" W x 0.372" H - Mounting Hole: 0.173" - Material: Polyamide 6.6 (PA66) - Certification: UL - Color: White

Cable Tie Mount (CTM) Series are designed to provide stability to wire bundles. Specifically created for holding heavier cable bundles.
Cable Tie Mount Features:
- These mounts can accommodate T18 through T120 Series Cable Ties
- Each mount is secured with a single #8 screw
- Packaging Quantity: 100 mounts per bag
- RoHS Compliant
- Dimensions: 0.857" L x 0.605" W x 0.372" H
- Mounting Hole: 0.173"
- Material: Polyamide 6.6 (PA66)
- Certification: UL
- Color: White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number CTM210C2
Product Name HellermannTyton Cable Tie Mount for T18 to T120 Series..
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Ties - 2-160968-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 5.28 inch (134 mm)
View Details