TelephoneStuff.com Panduit® Extra Heavy Cable Tie Mount (Bag of 100) TMEH-S10-Q0

Description
Mounts designed specially for use with Panduit® Extra-Heavy cross section ties for mounting cable, large wire bundles or tubular shapes. Comes in a bag of 100. Features: - Unique cradle design provides maximum stability for cable bundle - Route and support large diameter and heavy cable bundles - Mount cable, large wire bundles or tubular shapes - Designed especially for use with Panduit® Extra-Heavy cross section ties and TAK-TY Hook and Loop cable ties - Use Indoors or Outdoors - Material Type: Weather Resistant Nylon 6.6
Description
Mounts designed specially for use with Panduit® Extra-Heavy cross section ties for mounting cable, large wire bundles or tubular shapes. Comes in a bag of 100. Features: - Unique cradle design provides maximum stability for cable bundle - Route and support large diameter and heavy cable bundles - Mount cable, large wire bundles or tubular shapes - Designed especially for use with Panduit® Extra-Heavy cross section ties and TAK-TY Hook and Loop cable ties - Use Indoors or Outdoors - Material Type: Weather Resistant Nylon 6.6

Suppliers

Company
Product
Description
Supplier Links
Panduit® Extra Heavy Cable Tie Mount (Bag of 100) - TMEH-S10-Q0 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Extra Heavy Cable Tie Mount (Bag of 100)
TMEH-S10-Q0
Panduit® Extra Heavy Cable Tie Mount (Bag of 100) TMEH-S10-Q0
Mounts designed specially for use with Panduit® Extra-Heavy cross section ties for mounting cable, large wire bundles or tubular shapes. Comes in a bag of 100. Features: - Unique cradle design provides maximum stability for cable bundle - Route and support large diameter and heavy cable bundles - Mount cable, large wire bundles or tubular shapes - Designed especially for use with Panduit® Extra-Heavy cross section ties and TAK-TY Hook and Loop cable ties - Use Indoors or Outdoors - Material Type: Weather Resistant Nylon 6.6

Mounts designed specially for use with Panduit® Extra-Heavy cross section ties for mounting cable, large wire bundles or tubular shapes. Comes in a bag of 100.
Features:
- Unique cradle design provides maximum stability for cable bundle
- Route and support large diameter and heavy cable bundles
- Mount cable, large wire bundles or tubular shapes
- Designed especially for use with Panduit® Extra-Heavy cross section ties and TAK-TY Hook and Loop cable ties
- Use Indoors or Outdoors
- Material Type: Weather Resistant Nylon 6.6

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number TMEH-S10-Q0
Product Name Panduit® Extra Heavy Cable Tie Mount (Bag of 100)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-604773-9 - TE Connectivity
Specs
Material Nylon
Length 15.35 inch (390 mm)
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details