TelephoneStuff.com Panduit® Dura-Ty Cable Tie Heads (Pkg of 25) DTHEH-Q0

Description
Ideal for securing cables in outdoor messenger strand applications and vertical ladder racks. Features: - Black acetal strap and head material provide 20+ years outdoor life and high impact resistance - Excellent ultraviolet light, chemical, and moisture resistance - Double stainless steel locking barbs provide consistent and predictable holding values - Ideal for securing cables in outdoor messenger strand applications - Several pre-cut sizes have lead-in style angled tips on pre-assembled straps for easy installation, even with gloved hands, to speed installation - Head Height (In.) - .490 - Head Width (In.) - .718 - Material - Weather Resistant Acetal - Package of 25
Description
Ideal for securing cables in outdoor messenger strand applications and vertical ladder racks. Features: - Black acetal strap and head material provide 20+ years outdoor life and high impact resistance - Excellent ultraviolet light, chemical, and moisture resistance - Double stainless steel locking barbs provide consistent and predictable holding values - Ideal for securing cables in outdoor messenger strand applications - Several pre-cut sizes have lead-in style angled tips on pre-assembled straps for easy installation, even with gloved hands, to speed installation - Head Height (In.) - .490 - Head Width (In.) - .718 - Material - Weather Resistant Acetal - Package of 25

Suppliers

Company
Product
Description
Supplier Links
Panduit® Dura-Ty Cable Tie Heads (Pkg of 25) - DTHEH-Q0 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Dura-Ty Cable Tie Heads (Pkg of 25)
DTHEH-Q0
Panduit® Dura-Ty Cable Tie Heads (Pkg of 25) DTHEH-Q0
Ideal for securing cables in outdoor messenger strand applications and vertical ladder racks. Features: - Black acetal strap and head material provide 20+ years outdoor life and high impact resistance - Excellent ultraviolet light, chemical, and moisture resistance - Double stainless steel locking barbs provide consistent and predictable holding values - Ideal for securing cables in outdoor messenger strand applications - Several pre-cut sizes have lead-in style angled tips on pre-assembled straps for easy installation, even with gloved hands, to speed installation - Head Height (In.) - .490 - Head Width (In.) - .718 - Material - Weather Resistant Acetal - Package of 25

Ideal for securing cables in outdoor messenger strand applications and vertical ladder racks.
Features:
- Black acetal strap and head material provide 20+ years outdoor life and high impact resistance
- Excellent ultraviolet light, chemical, and moisture resistance
- Double stainless steel locking barbs provide consistent and predictable holding values
- Ideal for securing cables in outdoor messenger strand applications
- Several pre-cut sizes have lead-in style angled tips on pre-assembled straps for easy installation, even with gloved hands, to speed installation
- Head Height (In.) - .490
- Head Width (In.) - .718
- Material - Weather Resistant Acetal
- Package of 25

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number DTHEH-Q0
Product Name Panduit® Dura-Ty Cable Tie Heads (Pkg of 25)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-045 - TE Connectivity
Specs
Material Stainless Steel
Length 26.77 inch (680 mm)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details