TelephoneStuff.com Panduit® 4-Way Adhesive Backed Cable Tie Mounts (Pkg.. ABMM-A-D

Description
White, 4 way, adhesive backed cable tie mounts. Indoor use. Package of 500 pieces. Features: - 0.75" W x 0.75" L x 0.18" H ABS plastic - Superior adhesive for long term reliability - 2-up mount configuration speeds liner removal and installation - 4-way cable tie entry makes part orientation fast and easy - Adhesive backing allows routing of wires and cables where mounting holes cannot be drilled - Use with Panduit® cable ties for a complete wire routing solution - Color: White
Description
White, 4 way, adhesive backed cable tie mounts. Indoor use. Package of 500 pieces. Features: - 0.75" W x 0.75" L x 0.18" H ABS plastic - Superior adhesive for long term reliability - 2-up mount configuration speeds liner removal and installation - 4-way cable tie entry makes part orientation fast and easy - Adhesive backing allows routing of wires and cables where mounting holes cannot be drilled - Use with Panduit® cable ties for a complete wire routing solution - Color: White

Suppliers

Company
Product
Description
Supplier Links
Panduit® 4-Way Adhesive Backed Cable Tie Mounts (Pkg.. - ABMM-A-D - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® 4-Way Adhesive Backed Cable Tie Mounts (Pkg..
ABMM-A-D
Panduit® 4-Way Adhesive Backed Cable Tie Mounts (Pkg.. ABMM-A-D
White, 4 way, adhesive backed cable tie mounts. Indoor use. Package of 500 pieces. Features: - 0.75" W x 0.75" L x 0.18" H ABS plastic - Superior adhesive for long term reliability - 2-up mount configuration speeds liner removal and installation - 4-way cable tie entry makes part orientation fast and easy - Adhesive backing allows routing of wires and cables where mounting holes cannot be drilled - Use with Panduit® cable ties for a complete wire routing solution - Color: White

White, 4 way, adhesive backed cable tie mounts. Indoor use. Package of 500 pieces.
Features:
- 0.75" W x 0.75" L x 0.18" H ABS plastic
- Superior adhesive for long term reliability
- 2-up mount configuration speeds liner removal and installation
- 4-way cable tie entry makes part orientation fast and easy
- Adhesive backing allows routing of wires and cables where mounting holes cannot be drilled
- Use with Panduit® cable ties for a complete wire routing solution
- Color: White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number ABMM-A-D
Product Name Panduit® 4-Way Adhesive Backed Cable Tie Mounts (Pkg..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-258 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details