TelephoneStuff.com Harris Pro2000 Cable Tie Gun 11251-828

Description
Heavy-duty, adjustable cable tie gun tightens ties around wire and cable bundles. Neatly fastens and cuts in one single action. Features: - For use with cable ties up to 0.25" (6.35 mm) in width - Adjustable tension for changing cable bundle pressure - Automatic cable tie cut-off - Single dual-action mechanism
Description
Heavy-duty, adjustable cable tie gun tightens ties around wire and cable bundles. Neatly fastens and cuts in one single action. Features: - For use with cable ties up to 0.25" (6.35 mm) in width - Adjustable tension for changing cable bundle pressure - Automatic cable tie cut-off - Single dual-action mechanism

Suppliers

Company
Product
Description
Supplier Links
Harris Pro2000 Cable Tie Gun - 11251-828 - TelephoneStuff.com
Huntington Beach, CA, USA
Harris Pro2000 Cable Tie Gun
11251-828
Harris Pro2000 Cable Tie Gun 11251-828
Heavy-duty, adjustable cable tie gun tightens ties around wire and cable bundles. Neatly fastens and cuts in one single action. Features: - For use with cable ties up to 0.25" (6.35 mm) in width - Adjustable tension for changing cable bundle pressure - Automatic cable tie cut-off - Single dual-action mechanism

Heavy-duty, adjustable cable tie gun tightens ties around wire and cable bundles. Neatly fastens and cuts in one single action.
Features:
- For use with cable ties up to 0.25" (6.35 mm) in width
- Adjustable tension for changing cable bundle pressure
- Automatic cable tie cut-off
- Single dual-action mechanism

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number 11251-828
Product Name Harris Pro2000 Cable Tie Gun
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-234 - TE Connectivity
Specs
Material Stainless Steel
Length 9.84 inch (250 mm)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details