TelephoneStuff.com HellermannTyton Natural Color Cable Tie 11.42" Length.. T30LL9C2

Description
Cables > Fasteners > Tie Wraps > T30LL9C2 > HellermannTyton Natural Color Cable Tie 11.42" Length (Pkg of 100)
Description
Cables > Fasteners > Tie Wraps > T30LL9C2 > HellermannTyton Natural Color Cable Tie 11.42" Length (Pkg of 100)

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton Natural Color Cable Tie 11.42" Length.. - T30LL9C2 - TelephoneStuff.com
Huntington Beach, CA, USA
HellermannTyton Natural Color Cable Tie 11.42" Length..
T30LL9C2
HellermannTyton Natural Color Cable Tie 11.42" Length.. T30LL9C2
Cables > Fasteners > Tie Wraps > T30LL9C2 > HellermannTyton Natural Color Cable Tie 11.42" Length (Pkg of 100)

Cables > Fasteners > Tie Wraps > T30LL9C2 > HellermannTyton Natural Color Cable Tie 11.42" Length (Pkg of 100)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number T30LL9C2
Product Name HellermannTyton Natural Color Cable Tie 11.42" Length..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-032 - TE Connectivity
Specs
Material Stainless Steel
Length 26.77 inch (680 mm)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details