TelephoneStuff.com Panduit® Cable Tie, 3.9", Miniature Cross Section PLT1M-C

Description
Versatile cable ties can be used in countless applications. Features: - For indoor use - One-piece construction for consistent performance and reliability - Lowest threading force of any one-piece cable tie in the industry - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation - Material - Nylon 6.6 - Length (In.)- 3.9 - Width (In.) - 0.098 - Head Height (In.) - 0.154
Description
Versatile cable ties can be used in countless applications. Features: - For indoor use - One-piece construction for consistent performance and reliability - Lowest threading force of any one-piece cable tie in the industry - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation - Material - Nylon 6.6 - Length (In.)- 3.9 - Width (In.) - 0.098 - Head Height (In.) - 0.154

Suppliers

Company
Product
Description
Supplier Links
Panduit® Cable Tie, 3.9", Miniature Cross Section - PLT1M-C - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Cable Tie, 3.9", Miniature Cross Section
PLT1M-C
Panduit® Cable Tie, 3.9", Miniature Cross Section PLT1M-C
Versatile cable ties can be used in countless applications. Features: - For indoor use - One-piece construction for consistent performance and reliability - Lowest threading force of any one-piece cable tie in the industry - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation - Material - Nylon 6.6 - Length (In.)- 3.9 - Width (In.) - 0.098 - Head Height (In.) - 0.154

Versatile cable ties can be used in countless applications.
Features:
- For indoor use
- One-piece construction for consistent performance and reliability
- Lowest threading force of any one-piece cable tie in the industry
- Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation
- Material - Nylon 6.6
- Length (In.)- 3.9
- Width (In.) - 0.098
- Head Height (In.) - 0.154

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number PLT1M-C
Product Name Panduit® Cable Tie, 3.9", Miniature Cross Section
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Guns - 102566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details