TelephoneStuff.com Panduit® Belt-Ty In-Line Cable Tie Intermediate Cross.. ILT1-5I-M

Description
Belt-Ty in-line cable tie, locking, intermediate. Parallel-entry cable tie that threads like a belt (at 180°) with the same performance of conventional (90° entry) cable ties. 1000 ties per package. Features - Nylon 6.6 - natural color - Length - 5.4" - Head design prevents protrusion of cut-off tie to protect adjacent cables and protects workers' arms and hands - Low profile head avoids snags and reduces overall bundle size - Fully rounded edges on head and strap to easily grip while assembling - Rounded tip and aggressive grip for a positive grip when threading the tie - Finger grip shaped head and curved tip design
Description
Belt-Ty in-line cable tie, locking, intermediate. Parallel-entry cable tie that threads like a belt (at 180°) with the same performance of conventional (90° entry) cable ties. 1000 ties per package. Features - Nylon 6.6 - natural color - Length - 5.4" - Head design prevents protrusion of cut-off tie to protect adjacent cables and protects workers' arms and hands - Low profile head avoids snags and reduces overall bundle size - Fully rounded edges on head and strap to easily grip while assembling - Rounded tip and aggressive grip for a positive grip when threading the tie - Finger grip shaped head and curved tip design

Suppliers

Company
Product
Description
Supplier Links
Panduit® Belt-Ty In-Line Cable Tie Intermediate Cross.. - ILT1-5I-M - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Belt-Ty In-Line Cable Tie Intermediate Cross..
ILT1-5I-M
Panduit® Belt-Ty In-Line Cable Tie Intermediate Cross.. ILT1-5I-M
Belt-Ty in-line cable tie, locking, intermediate. Parallel-entry cable tie that threads like a belt (at 180°) with the same performance of conventional (90° entry) cable ties. 1000 ties per package. Features - Nylon 6.6 - natural color - Length - 5.4" - Head design prevents protrusion of cut-off tie to protect adjacent cables and protects workers' arms and hands - Low profile head avoids snags and reduces overall bundle size - Fully rounded edges on head and strap to easily grip while assembling - Rounded tip and aggressive grip for a positive grip when threading the tie - Finger grip shaped head and curved tip design

Belt-Ty in-line cable tie, locking, intermediate. Parallel-entry cable tie that threads like a belt (at 180°) with the same performance of conventional (90° entry) cable ties. 1000 ties per package.
Features
- Nylon 6.6 - natural color
- Length - 5.4"
- Head design prevents protrusion of cut-off tie to protect adjacent cables and protects workers' arms and hands
- Low profile head avoids snags and reduces overall bundle size
- Fully rounded edges on head and strap to easily grip while assembling
- Rounded tip and aggressive grip for a positive grip when threading the tie
- Finger grip shaped head and curved tip design

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number ILT1-5I-M
Product Name Panduit® Belt-Ty In-Line Cable Tie Intermediate Cross..
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Marker, Heatshrink, High Spec Grade; Marker Type Raychem Te Connectivity - 93K0729 - Newark, An Avnet Company
Specs
Wire & Cable Markers Shrink Tube Marker
View Details
2 suppliers