TelephoneStuff.com ICC 18 lbs. Cable Ties ICACSS

Description
18 lbs. Cable Ties. Features: - All nylon, one-piece construction up to 18 lbs minimum loop tensile strength - Easy and fast installation - Durable and strong
Description
18 lbs. Cable Ties. Features: - All nylon, one-piece construction up to 18 lbs minimum loop tensile strength - Easy and fast installation - Durable and strong

Suppliers

Company
Product
Description
Supplier Links
ICC 18 lbs. Cable Ties - ICACSS - TelephoneStuff.com
Huntington Beach, CA, USA
ICC 18 lbs. Cable Ties
ICACSS
ICC 18 lbs. Cable Ties ICACSS
18 lbs. Cable Ties. Features: - All nylon, one-piece construction up to 18 lbs minimum loop tensile strength - Easy and fast installation - Durable and strong

18 lbs. Cable Ties.
Features:
- All nylon, one-piece construction up to 18 lbs minimum loop tensile strength
- Easy and fast installation
- Durable and strong

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number ICACSS
Product Name ICC 18 lbs. Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-263 - TE Connectivity
Specs
Material Stainless Steel
Length 17.72 inch (450 mm)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details