TelephoneStuff.com HellermannTyton Natural Color Cable Tie 5.9" Length.. T30R9C2

Description
Cables > Fasteners > Tie Wraps > T30R9C2 > HellermannTyton Natural Color Cable Tie 5.9" Length (Pkg of 100)
Description
Cables > Fasteners > Tie Wraps > T30R9C2 > HellermannTyton Natural Color Cable Tie 5.9" Length (Pkg of 100)

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton Natural Color Cable Tie 5.9" Length.. - T30R9C2 - TelephoneStuff.com
Huntington Beach, CA, USA
HellermannTyton Natural Color Cable Tie 5.9" Length..
T30R9C2
HellermannTyton Natural Color Cable Tie 5.9" Length.. T30R9C2
Cables > Fasteners > Tie Wraps > T30R9C2 > HellermannTyton Natural Color Cable Tie 5.9" Length (Pkg of 100)

Cables > Fasteners > Tie Wraps > T30R9C2 > HellermannTyton Natural Color Cable Tie 5.9" Length (Pkg of 100)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number T30R9C2
Product Name HellermannTyton Natural Color Cable Tie 5.9" Length..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-273 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details