TelephoneStuff.com HellermannTyton Natural Color Cable Tie 15.35" Length.. T50L9M4

Description
Cables > Fasteners > Tie Wraps > T50L9M4 > HellermannTyton Natural Color Cable Tie 15.35" Length (Pkg of 1000)
Description
Cables > Fasteners > Tie Wraps > T50L9M4 > HellermannTyton Natural Color Cable Tie 15.35" Length (Pkg of 1000)

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton Natural Color Cable Tie 15.35" Length.. - T50L9M4 - TelephoneStuff.com
Huntington Beach, CA, USA
HellermannTyton Natural Color Cable Tie 15.35" Length..
T50L9M4
HellermannTyton Natural Color Cable Tie 15.35" Length.. T50L9M4
Cables > Fasteners > Tie Wraps > T50L9M4 > HellermannTyton Natural Color Cable Tie 15.35" Length (Pkg of 1000)

Cables > Fasteners > Tie Wraps > T50L9M4 > HellermannTyton Natural Color Cable Tie 15.35" Length (Pkg of 1000)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number T50L9M4
Product Name HellermannTyton Natural Color Cable Tie 15.35" Length..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details