TelephoneStuff.com HellermannTyton UL Rated Red Cable Tie 15.35" Length.. T50L2C2UL

Description
Cables > Fasteners > Tie Wraps > T50L2C2UL > HellermannTyton UL Rated Red Cable Tie 15.35" Length (Pkg of 100)
Description
Cables > Fasteners > Tie Wraps > T50L2C2UL > HellermannTyton UL Rated Red Cable Tie 15.35" Length (Pkg of 100)

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton UL Rated Red Cable Tie 15.35" Length.. - T50L2C2UL - TelephoneStuff.com
Huntington Beach, CA, USA
HellermannTyton UL Rated Red Cable Tie 15.35" Length..
T50L2C2UL
HellermannTyton UL Rated Red Cable Tie 15.35" Length.. T50L2C2UL
Cables > Fasteners > Tie Wraps > T50L2C2UL > HellermannTyton UL Rated Red Cable Tie 15.35" Length (Pkg of 100)

Cables > Fasteners > Tie Wraps > T50L2C2UL > HellermannTyton UL Rated Red Cable Tie 15.35" Length (Pkg of 100)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number T50L2C2UL
Product Name HellermannTyton UL Rated Red Cable Tie 15.35" Length..
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details