TelephoneStuff.com Panduit® TEFZEL Fluoropolymer Cable Ties (Pkg of.. PLT2I-M76

Description
TEFZEL is ideal for applications requiring resistance to environmental stresses such as chemical attack, gamma radiation, ultraviolet radiation and extreme temperatures. Features - UL Flammability rating of UL94V-0 - Distinctive aqua blue color - Length (In.) 8.0 - Width (In.) .135 - Max. Bundle Diameter (In.) 2.00 Min. Loop Tensile Strength (Lbs.) 25 Std. Pkg. Qty. 1000
Description
TEFZEL is ideal for applications requiring resistance to environmental stresses such as chemical attack, gamma radiation, ultraviolet radiation and extreme temperatures. Features - UL Flammability rating of UL94V-0 - Distinctive aqua blue color - Length (In.) 8.0 - Width (In.) .135 - Max. Bundle Diameter (In.) 2.00 Min. Loop Tensile Strength (Lbs.) 25 Std. Pkg. Qty. 1000

Suppliers

Company
Product
Description
Supplier Links
Panduit® TEFZEL Fluoropolymer Cable Ties  (Pkg of.. - PLT2I-M76 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® TEFZEL Fluoropolymer Cable Ties (Pkg of..
PLT2I-M76
Panduit® TEFZEL Fluoropolymer Cable Ties (Pkg of.. PLT2I-M76
TEFZEL is ideal for applications requiring resistance to environmental stresses such as chemical attack, gamma radiation, ultraviolet radiation and extreme temperatures. Features - UL Flammability rating of UL94V-0 - Distinctive aqua blue color - Length (In.) 8.0 - Width (In.) .135 - Max. Bundle Diameter (In.) 2.00 Min. Loop Tensile Strength (Lbs.) 25 Std. Pkg. Qty. 1000

TEFZEL is ideal for applications requiring resistance to environmental stresses such as chemical attack, gamma radiation, ultraviolet radiation and extreme temperatures.
Features
- UL Flammability rating of UL94V-0
- Distinctive aqua blue color
- Length (In.) 8.0
- Width (In.) .135
- Max. Bundle Diameter (In.) 2.00
Min. Loop Tensile Strength (Lbs.) 25
Std. Pkg. Qty. 1000

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number PLT2I-M76
Product Name Panduit® TEFZEL Fluoropolymer Cable Ties (Pkg of..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details