TelephoneStuff.com Panduit® Screw Applied Cable Tie Mount (100 Pack) TM3S25

Description
Screw Applied Cable Tie Mount. Features: - Height: 0.38" (9.6mm) - Length: 0.88" (21.8mm) - Environment: Indoors - Flammability Rating: V-2 - Mounting Method: 1/4" (M6) Screw - Screw Size: 1/4" (M6) - RoHS Compliant - Available Colors: - Black - Natural - Available Material: - Nylon 6.6 - Weather Resistant Nylon 6.6
Description
Screw Applied Cable Tie Mount. Features: - Height: 0.38" (9.6mm) - Length: 0.88" (21.8mm) - Environment: Indoors - Flammability Rating: V-2 - Mounting Method: 1/4" (M6) Screw - Screw Size: 1/4" (M6) - RoHS Compliant - Available Colors: - Black - Natural - Available Material: - Nylon 6.6 - Weather Resistant Nylon 6.6

Suppliers

Company
Product
Description
Supplier Links
Panduit® Screw Applied Cable Tie Mount (100 Pack) - TM3S25 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Screw Applied Cable Tie Mount (100 Pack)
TM3S25
Panduit® Screw Applied Cable Tie Mount (100 Pack) TM3S25
Screw Applied Cable Tie Mount. Features: - Height: 0.38" (9.6mm) - Length: 0.88" (21.8mm) - Environment: Indoors - Flammability Rating: V-2 - Mounting Method: 1/4" (M6) Screw - Screw Size: 1/4" (M6) - RoHS Compliant - Available Colors: - Black - Natural - Available Material: - Nylon 6.6 - Weather Resistant Nylon 6.6

Screw Applied Cable Tie Mount.
Features:
- Height: 0.38" (9.6mm)
- Length: 0.88" (21.8mm)
- Environment: Indoors
- Flammability Rating: V-2
- Mounting Method: 1/4" (M6) Screw
- Screw Size: 1/4" (M6)
- RoHS Compliant
- Available Colors:
- Black
- Natural
- Available Material:
- Nylon 6.6
- Weather Resistant Nylon 6.6

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number TM3S25
Product Name Panduit® Screw Applied Cable Tie Mount (100 Pack)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details