TelephoneStuff.com Panduit® 4-Way Adhesive Backed Cable Tie Mounts (Pkg.. ABM

Description
Adhesive backed cable tie mounts with four-way tie entry for easy orientation of wires or cables. Mounts are produced with either 2 or 4 mounts per liner or with tear tabs for fast and easy liner removal to speed installation. For additional holding strength, use #6 (M3) screws in the mounting hole(s). Package of 100. Cable Tie Types: - Barb-Ty, Pan-Ty & Belt-Ty - M - Medium - I - Intermediate - S - Standard - LH - Light Heavy - H - Heavy - Tak-Ty - HLM Series - Color: White
Description
Adhesive backed cable tie mounts with four-way tie entry for easy orientation of wires or cables. Mounts are produced with either 2 or 4 mounts per liner or with tear tabs for fast and easy liner removal to speed installation. For additional holding strength, use #6 (M3) screws in the mounting hole(s). Package of 100. Cable Tie Types: - Barb-Ty, Pan-Ty & Belt-Ty - M - Medium - I - Intermediate - S - Standard - LH - Light Heavy - H - Heavy - Tak-Ty - HLM Series - Color: White

Suppliers

Company
Product
Description
Supplier Links
Panduit® 4-Way Adhesive Backed Cable Tie Mounts (Pkg.. - ABM - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® 4-Way Adhesive Backed Cable Tie Mounts (Pkg..
ABM
Panduit® 4-Way Adhesive Backed Cable Tie Mounts (Pkg.. ABM
Adhesive backed cable tie mounts with four-way tie entry for easy orientation of wires or cables. Mounts are produced with either 2 or 4 mounts per liner or with tear tabs for fast and easy liner removal to speed installation. For additional holding strength, use #6 (M3) screws in the mounting hole(s). Package of 100. Cable Tie Types: - Barb-Ty, Pan-Ty & Belt-Ty - M - Medium - I - Intermediate - S - Standard - LH - Light Heavy - H - Heavy - Tak-Ty - HLM Series - Color: White

Adhesive backed cable tie mounts with four-way tie entry for easy orientation of wires or cables. Mounts are produced with either 2 or 4 mounts per liner or with tear tabs for fast and easy liner removal to speed installation. For additional holding strength, use #6 (M3) screws in the mounting hole(s). Package of 100.
Cable Tie Types:
- Barb-Ty, Pan-Ty & Belt-Ty
- M - Medium
- I - Intermediate
- S - Standard
- LH - Light Heavy
- H - Heavy
- Tak-Ty
- HLM Series
- Color: White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number ABM
Product Name Panduit® 4-Way Adhesive Backed Cable Tie Mounts (Pkg..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties and Zip Ties - 17-BND-1425P-ND - DigiKey
Specs
Material Stainless Steel
Color Silver
Length 14.26 inch (362 mm)
View Details
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details