TelephoneStuff.com ICC 0.5" Bulk Velcro Cable Tie (75') ICACSV75BK

Description
0.5" Bulk Velcro Cable Tie. Features: - Designed to facilitate the fastening of cables securely - Makes cable management and color-coding identification easy and quick - Available in black and blue - Sold in a length of 75'
Description
0.5" Bulk Velcro Cable Tie. Features: - Designed to facilitate the fastening of cables securely - Makes cable management and color-coding identification easy and quick - Available in black and blue - Sold in a length of 75'

Suppliers

Company
Product
Description
Supplier Links
ICC 0.5" Bulk Velcro Cable Tie (75') - ICACSV75BK - TelephoneStuff.com
Huntington Beach, CA, USA
ICC 0.5" Bulk Velcro Cable Tie (75')
ICACSV75BK
ICC 0.5" Bulk Velcro Cable Tie (75') ICACSV75BK
0.5" Bulk Velcro Cable Tie. Features: - Designed to facilitate the fastening of cables securely - Makes cable management and color-coding identification easy and quick - Available in black and blue - Sold in a length of 75'

0.5" Bulk Velcro Cable Tie.
Features:
- Designed to facilitate the fastening of cables securely
- Makes cable management and color-coding identification easy and quick
- Available in black and blue
- Sold in a length of 75'

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number ICACSV75BK
Product Name ICC 0.5" Bulk Velcro Cable Tie (75')
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Cable Ties - 2-608687-9 - TE Connectivity
Specs
Material Nylon
Length 7.95 inch (202 mm)
View Details